MG Chemicals Desoldering Braid, 1.5M X 2Mm, Green; Braid Material Mg Chemicals 425

Description
DESOLDERING BRAID, 1.5M X 2MM, GREEN; Braid Material:Oxide Free Copper; Width:2mm; Length:1.5m; Product Range:400 Series RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, 1.5M X 2MM, GREEN; Braid Material:Oxide Free Copper; Width:2mm; Length:1.5m; Product Range:400 Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 1.5M X 2Mm, Green; Braid Material Mg Chemicals - 84AC8116 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.5M X 2Mm, Green; Braid Material Mg Chemicals
84AC8116
Desoldering Braid, 1.5M X 2Mm, Green; Braid Material Mg Chemicals 84AC8116
DESOLDERING BRAID, 1.5M X 2MM, GREEN; Braid Material:Oxide Free Copper; Width:2mm; Length:1.5m; Product Range:400 Series RoHS Compliant: NA

DESOLDERING BRAID, 1.5M X 2MM, GREEN; Braid Material:Oxide Free Copper; Width:2mm; Length:1.5m; Product Range:400 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 84AC8116
Product Name Desoldering Braid, 1.5M X 2Mm, Green; Braid Material Mg Chemicals
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Electron Beam Welder - Model 536 Beamer - Electron Beam Engineering, Inc.
Electron Beam Engineering, Inc.
Specs
Equipment Type Complete System
Process Capability Electron Beam Welding; Welding
Material Capability High Performance Materials Requiring Very Small HAZ
View Details
Rework System - PMT800 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom IR heaters
View Details