MG Chemicals Desoldering Braid, Copper, 1.5Mx2Mm; Braid Material Mg Chemicals 425-LF

Description
DESOLDERING BRAID, COPPER, 1.5MX2MM; Braid Material:Oxide Free Copper; Width:2mm; Length:1.5m; Product Range:400-LF Series RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, COPPER, 1.5MX2MM; Braid Material:Oxide Free Copper; Width:2mm; Length:1.5m; Product Range:400-LF Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, Copper, 1.5Mx2Mm; Braid Material Mg Chemicals - 84AC8117 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, Copper, 1.5Mx2Mm; Braid Material Mg Chemicals
84AC8117
Desoldering Braid, Copper, 1.5Mx2Mm; Braid Material Mg Chemicals 84AC8117
DESOLDERING BRAID, COPPER, 1.5MX2MM; Braid Material:Oxide Free Copper; Width:2mm; Length:1.5m; Product Range:400-LF Series RoHS Compliant: NA

DESOLDERING BRAID, COPPER, 1.5MX2MM; Braid Material:Oxide Free Copper; Width:2mm; Length:1.5m; Product Range:400-LF Series RoHS Compliant: NA

Supplier's Site
Desoldering Braid, 1.5M; Braid Material Mg Chemicals - 67AC6363 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.5M; Braid Material Mg Chemicals
67AC6363
Desoldering Braid, 1.5M; Braid Material Mg Chemicals 67AC6363
DESOLDERING BRAID, 1.5M; Braid Material:Oxide Free Copper; Width:2mm; Length:1.5m; Product Range:400-LF Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DESOLDERING BRAID, 1.5M; Braid Material:Oxide Free Copper; Width:2mm; Length:1.5m; Product Range:400-LF Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 84AC8117
Product Name Desoldering Braid, Copper, 1.5Mx2Mm; Braid Material Mg Chemicals
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Stations - 2024514 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
High-Output Solid-State Welder - Weldac 1800 - EFD Induction a.s.
Specs
Process Capability Welding
View Details