MG Chemicals Desoldering Braid, Copper, 1.5Mx1.5Mm; Braid Material Mg Chemicals 424

Description
DESOLDERING BRAID, COPPER, 1.5MX1.5MM; Braid Material:Oxide Free Copper; Width:1.5mm; Length:1.5m; Product Range:400 Series RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, COPPER, 1.5MX1.5MM; Braid Material:Oxide Free Copper; Width:1.5mm; Length:1.5m; Product Range:400 Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, Copper, 1.5Mx1.5Mm; Braid Material Mg Chemicals - 84AC8113 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, Copper, 1.5Mx1.5Mm; Braid Material Mg Chemicals
84AC8113
Desoldering Braid, Copper, 1.5Mx1.5Mm; Braid Material Mg Chemicals 84AC8113
DESOLDERING BRAID, COPPER, 1.5MX1.5MM; Braid Material:Oxide Free Copper; Width:1.5mm; Length:1.5m; Product Range:400 Series RoHS Compliant: NA

DESOLDERING BRAID, COPPER, 1.5MX1.5MM; Braid Material:Oxide Free Copper; Width:1.5mm; Length:1.5m; Product Range:400 Series RoHS Compliant: NA

Supplier's Site Datasheet
Desoldering Braid, 1.5M; Braid Material Mg Chemicals - 67AC6360 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.5M; Braid Material Mg Chemicals
67AC6360
Desoldering Braid, 1.5M; Braid Material Mg Chemicals 67AC6360
DESOLDERING BRAID, 1.5M; Braid Material:Oxide Free Copper; Width:1.5mm; Length:1.5m; Product Range:400 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DESOLDERING BRAID, 1.5M; Braid Material:Oxide Free Copper; Width:1.5mm; Length:1.5m; Product Range:400 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 84AC8113
Product Name Desoldering Braid, Copper, 1.5Mx1.5Mm; Braid Material Mg Chemicals
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Welders - 7010679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
TD-100 Tips - 1126-0602-P1 - PACE
Specs
Equipment Type TD-100 Tips
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand & Cutting Machine Torches - Oxy-fuel Cutting Machine Torches - Koike Aronson/Ransome, Inc.
Specs
Process Capability Welding (optional feature)
View Details