MG Chemicals Foam Brush; For photo-fabrication process 416-S

Description
Foam Brush, MG Chemical Component For Developing M.G. Chemicals' 600 series positive boards.
Description
Foam Brush, MG Chemical Component For Developing M.G. Chemicals' 600 series positive boards.

Suppliers

Company
Product
Description
Supplier Links
Foam Brush; For photo-fabrication process - 70125760 - Allied Electronics, Inc.
Fort Worth, TX, USA
Foam Brush; For photo-fabrication process
70125760
Foam Brush; For photo-fabrication process 70125760
Foam Brush, MG Chemical Component For Developing M.G. Chemicals' 600 series positive boards.

Foam Brush, MG Chemical Component
For Developing M.G. Chemicals' 600 series positive boards.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Brushes
Product Number 70125760
Product Name Foam Brush; For photo-fabrication process
Brush Filament / Fill Material Coated Sponge or Foam
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Anti Static Brushes - 2141126 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743215-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details