MFP Automation Engineering Linear Slides / Positioners

Description
MFP supplies quality Linear Slides and Actuators for a number of applicatins from these fine manufacturers: Parker Belt Driven Linear Motor Driven Manually DRiven Screw Driven Parker Origa Belt Driven
Description
MFP supplies quality Linear Slides and Actuators for a number of applicatins from these fine manufacturers: Parker Belt Driven Linear Motor Driven Manually DRiven Screw Driven Parker Origa Belt Driven

Suppliers

Company
Product
Description
Supplier Links
Linear Slides / Positioners -  - MFP Automation Engineering
Hudsonville, MI, USA
Linear Slides / Positioners
Linear Slides / Positioners
MFP supplies quality Linear Slides and Actuators for a number of applicatins from these fine manufacturers: Parker Belt Driven Linear Motor Driven Manually DRiven Screw Driven Parker Origa Belt Driven

MFP supplies quality Linear Slides and Actuators for a number of applicatins from these fine manufacturers:

Parker

  • Belt Driven
  • Linear Motor Driven
  • Manually DRiven
  • Screw Driven

Parker Origa

  • Belt Driven
Supplier's Site

Technical Specifications

  MFP Automation Engineering
Product Category Linear Slides and Linear Stages
Product Name Linear Slides / Positioners
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Stage - MPAS-B90301-V05S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Motion - Slide Rail - ATG22S+210L - THK America, Inc.
Specs
Stroke or X-Axis Travel 4.5 inch (114 mm)
View Details