MFP Automation Engineering Electrical / Mechanical Motors

Description
MFP supplies quality motors from a number of fine manufacturers: Baldor AC Motors Parker Gear Motors Direct Drive Linear Servo Stepper Sumitomo Gear Motors WEG AC Motors
Description
MFP supplies quality motors from a number of fine manufacturers: Baldor AC Motors Parker Gear Motors Direct Drive Linear Servo Stepper Sumitomo Gear Motors WEG AC Motors

Suppliers

Company
Product
Description
Supplier Links
Electrical / Mechanical Motors -  - MFP Automation Engineering
Hudsonville, MI, USA
Electrical / Mechanical Motors
Electrical / Mechanical Motors
MFP supplies quality motors from a number of fine manufacturers: Baldor AC Motors Parker Gear Motors Direct Drive Linear Servo Stepper Sumitomo Gear Motors WEG AC Motors

MFP supplies quality motors from a number of fine manufacturers:

Baldor

  • AC Motors

Parker

  • Gear Motors
  • Direct Drive
  • Linear
  • Servo
  • Stepper

Sumitomo

  • Gear Motors

WEG

  • AC Motors
Supplier's Site

Technical Specifications

  MFP Automation Engineering
Product Category Gearmotors
Product Name Electrical / Mechanical Motors
Motor Type AC Servo; Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 10**...10*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 4 to 4096 : 1
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 12 volts - L12-30-50-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-1167) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-36V GP42-03.7 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.7 amps
View Details