"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
SHROUDED HEADER, RIGHT ANGLE, PC
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1849-1098-ND | 31030103 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Connector Type | Header Connector | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 5 mm (0.1970 inch) |