METZ CONNECT USA Inc. Connector, Header, 10Pos, 5Mm, Th; Pitch Spacing Metz Connect 31017110

Description
CONNECTOR, HEADER, 10POS, 5MM, TH; Pitch Spacing:5mm; No. of Contacts:10Contacts; Gender:Header; Product Range:PR015 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Silver Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 10POS, 5MM, TH; Pitch Spacing:5mm; No. of Contacts:10Contacts; Gender:Header; Product Range:PR015 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Silver Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 5Mm, Th; Pitch Spacing Metz Connect - 84AC3716 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 5Mm, Th; Pitch Spacing Metz Connect
84AC3716
Connector, Header, 10Pos, 5Mm, Th; Pitch Spacing Metz Connect 84AC3716
CONNECTOR, HEADER, 10POS, 5MM, TH; Pitch Spacing:5mm; No. of Contacts:10Contacts; Gender:Header; Product Range:PR015 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Silver Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 5MM, TH; Pitch Spacing:5mm; No. of Contacts:10Contacts; Gender:Header; Product Range:PR015 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Silver Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84AC3716
Product Name Connector, Header, 10Pos, 5Mm, Th; Pitch Spacing Metz Connect
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Conn, Header, 2Pos, 2Row, Th Rohs Compliant Amphenol Communications Solutions - 26AK4594 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - B5743-234-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details