METZ CONNECT USA Inc. Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 31017103

Description
Manufacturer: METZ CONNECT USA Inc. Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Header, Male Pins, Unshrouded Pitch: 0.197" (5.00mm) Header Orientation: Vertical Current - UL: 15 A Voltage - UL: 300 V Package: Bulk Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: METZ CONNECT USA Inc. Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Header, Male Pins, Unshrouded Pitch: 0.197" (5.00mm) Header Orientation: Vertical Current - UL: 15 A Voltage - UL: 300 V Package: Bulk Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: METZ CONNECT USA Inc. Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Header, Male Pins, Unshrouded Pitch: 0.197" (5.00mm) Header Orientation: Vertical Current - UL: 15 A Voltage - UL: 300 V Package: Bulk Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: METZ CONNECT USA Inc.
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Type: Header, Male Pins, Unshrouded
Pitch: 0.197" (5.00mm)
Header Orientation: Vertical
Current - UL: 15 A
Voltage - UL: 300 V
Package: Bulk
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
IC Socket Adapters - 4017771 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details