METZ CONNECT USA Inc. Digital/analog Converters 110656

Description
The digital/analog converter is designed to convert contacts into an analog signal. The inputs are scanned in steps of 0.5 V. They can be connected to and scanned at a compact control with an analog input (0-10 V). The bridged inputs are signalized by means of LEDs. Example: S1 and S4 bridged corresponds to an output voltage of 4.5 V. Features: Switching states are indicated by means of LEDs Connection with screw-type terminals
Description
The digital/analog converter is designed to convert contacts into an analog signal. The inputs are scanned in steps of 0.5 V. They can be connected to and scanned at a compact control with an analog input (0-10 V). The bridged inputs are signalized by means of LEDs. Example: S1 and S4 bridged corresponds to an output voltage of 4.5 V. Features: Switching states are indicated by means of LEDs Connection with screw-type terminals

Suppliers

Company
Product
Description
Supplier Links
Digital/analog Converters - 110656 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Digital/analog Converters
110656
Digital/analog Converters 110656
The digital/analog converter is designed to convert contacts into an analog signal. The inputs are scanned in steps of 0.5 V. They can be connected to and scanned at a compact control with an analog input (0-10 V). The bridged inputs are signalized by means of LEDs. Example: S1 and S4 bridged corresponds to an output voltage of 4.5 V. Features: Switching states are indicated by means of LEDs Connection with screw-type terminals

The digital/analog converter is designed to convert contacts into an analog signal. The inputs are scanned in steps of 0.5 V. They can be connected to and scanned at a compact control with an analog input (0-10 V). The bridged inputs are signalized by means of LEDs. Example: S1 and S4 bridged corresponds to an output voltage of 4.5 V.

Features:

  • Switching states are indicated by means of LEDs
  • Connection with screw-type terminals
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Relay Boards
Product Number 110656
Product Name Digital/analog Converters
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detection Remote Relay Module - RS485 RelayPost Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC; DC (optional feature)
View Details
Dual or Quad Relay Boards for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Operating Temp 32 to 140 F (0.0 to 60 C)
View Details