METZ CONNECT USA Inc. Potential Dividers 11050208

Description
The potential divider is used for dividing analog signals in a range from 0 to 10 V DC or 0 to 20 mA. The input and output signals and the supply are mutually isolated. An input signal (0 to 10 V DC or 0 to 20 mA) can be applied optionally to the potential divider. Independently of the type of signal on the input, a voltage of 0 to 10 V DC or a current of 0 to 20 mA can be measured on the output proportionally to the input signal. In addition, a manual emergency operation level with checkback is integrated. A fix 10 V DC signal can be scanned for anti-frost or similar equipment. If a voltage signal is used on input and output, use PT-C12,230. If a current signal is used on input and output, use PTi-C12,230.
Description
The potential divider is used for dividing analog signals in a range from 0 to 10 V DC or 0 to 20 mA. The input and output signals and the supply are mutually isolated. An input signal (0 to 10 V DC or 0 to 20 mA) can be applied optionally to the potential divider. Independently of the type of signal on the input, a voltage of 0 to 10 V DC or a current of 0 to 20 mA can be measured on the output proportionally to the input signal. In addition, a manual emergency operation level with checkback is integrated. A fix 10 V DC signal can be scanned for anti-frost or similar equipment. If a voltage signal is used on input and output, use PT-C12,230. If a current signal is used on input and output, use PTi-C12,230.

Suppliers

Company
Product
Description
Supplier Links
Potential Dividers - 11050208 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Potential Dividers
11050208
Potential Dividers 11050208
The potential divider is used for dividing analog signals in a range from 0 to 10 V DC or 0 to 20 mA. The input and output signals and the supply are mutually isolated. An input signal (0 to 10 V DC or 0 to 20 mA) can be applied optionally to the potential divider. Independently of the type of signal on the input, a voltage of 0 to 10 V DC or a current of 0 to 20 mA can be measured on the output proportionally to the input signal. In addition, a manual emergency operation level with checkback is integrated. A fix 10 V DC signal can be scanned for anti-frost or similar equipment. If a voltage signal is used on input and output, use PT-C12,230. If a current signal is used on input and output, use PTi-C12,230.

The potential divider is used for dividing analog signals in a range from 0 to 10 V DC or 0 to 20 mA. The input and output signals and the supply are mutually isolated. An input signal (0 to 10 V DC or 0 to 20 mA) can be applied optionally to the potential divider. Independently of the type of signal on the input, a voltage of 0 to 10 V DC or a current of 0 to 20 mA can be measured on the output proportionally to the input signal. In addition, a manual emergency operation level with checkback is integrated. A fix 10 V DC signal can be scanned for anti-frost or similar equipment. If a voltage signal is used on input and output, use PT-C12,230. If a current signal is used on input and output, use PTi-C12,230.

Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Relay Boards
Product Number 11050208
Product Name Potential Dividers
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Gas Detection Remote Relay Module - ACME-WR Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC
View Details
Dual or Quad Relay Boards for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Operating Temp 32 to 140 F (0.0 to 60 C)
View Details