Eluent production specifications
Flow rate: 0.1–3.0 mL/min
Pressure: Max. 21 MPa
Concentration: 0.1–100 mmol/L, depending on the flow
Solvent: Max. 25% methanol
Eluent Producer cartridge: Refillable
| Metrohm USA, Inc. | |
|---|---|
| Product Category | High Performance Liquid Chromatographs (HPLC) |
| Product Number | 2.948.0010 |
| Product Name | 948 Continuous IC Module, CEP |