The 940 Professional IC Vario ONE/SeS/LPG is a modular ion chromatography system featuring sequential suppression and low-pressure gradient capability. It supports a range of detectors including conductivity, UV/VIS, and amperometry, and is compatible with columns of varying dimensions, including 2-mm microbore options to reduce eluent consumption. The system complies with GLP and FDA regulations, and includes Metrohm Inline Sample Preparation (MISP) for automated sample handling. It is designed for routine analyses and research, with a compact footprint and low maintenance costs. The instrument is Swiss-engineered and offers a 3-year warranty on the system and 10-year warranty on suppressor rotors. The 942 Extension Module Vario allows for system expansion and integration of additional components such as inline eluent generation.
The 940 Professional IC Vario ONE/SeS/LPG is the intelligent IC instrument with sequential suppression and low-pressure gradient. An 800 Dosino can be used for the regeneration of the suppressor. The instrument can be used with any separation and detection methods.
Typical areas of application:
| Metrohm USA, Inc. | |
|---|---|
| Product Category | High Performance Liquid Chromatographs (HPLC) |
| Product Number | 2.940.1450 |
| Product Name | 940 Professional IC Vario ONE/SeS/LPG |