The 940 Professional IC Vario ONE Prep 1 is a modular ion chromatography system designed for flexible configuration with inline sample preparation, supports amperometric detection with DC, PAD, flexIPAD, and CV modes, operates with a potential range of -5.0 to +5.0 V in 0.001 V steps, and features replaceable gold, silver, platinum, copper, or glassy carbon working electrodes. It integrates with Metrohm Inline Sample Preparation techniques such as ultrafiltration or dialysis, supports high-pressure, low-pressure, and dose-in gradient options, and is compatible with analytical columns down to 2 mm inner diameter for reduced eluent consumption. The system complies with GLP and FDA regulations and is built with Swiss-engineered components for reliability and low maintenance, with detection limits optimized for trace analysis in the ng/L to % range.
The 940 Professional IC Vario ONE/Prep 1 is the intelligent IC instrument without suppression in combination with Metrohm Inline Sample Preparation, e.g., Inline Ultrafiltration or Inline Dialysis. The instrument can be used with any separation and detection methods.
Typical areas of application:
| Metrohm USA, Inc. | |
|---|---|
| Product Category | High Performance Liquid Chromatographs (HPLC) |
| Product Number | 2.940.1110 |
| Product Name | 940 Professional IC Vario ONE/Prep 1 |