Oven parts:
1 x 4.136.3000 Oven unit assembly
1 x 6.7301.000 Combustion tube for Combustion IC
1 x 6.7301.210 T connector CIC
1 x 4.136.3060 Cooling module CIC
1 x 4.136.3050 Bracket (cooling)
2 x 4.136.4050 Knurled screw with slot M3 x 25
1 x Knurled screw oven
1 x 6.2151.020 Cable USB A - USB B / 1.8 m
2 x 6.7304.020 Oxygen/Argon connection tubing 2 m
1 x Heat-resistant gloves
2 x 6.7304.000 FAST connector, angled
2 x 6.7304.010 FAST connector, straight
1 x 6.7301.220 Spring-wire clamp 7.3 -7.8 mm
1 x Fork clamp KS 13/2 with clamping screw
2 x 6.7301.230 Return cannula, Combustion IC
1 x 6.7301.240 Threading aid 1/16 in. tubing Combustion IC
1 x Flow check set
2 x U6000102 Fuse 10 ATH
1 x 6.2621.100 Hex key 3 mm
ABD parts:
1 x 4.136.2000 Serial connection cable for samplers
1 x 6.7301.150 Substrate for liquid sample injections, 3 units
1 x 6.7302.100 Quartz boat 40 × 9 mm, 10 units
1 x 4.136.4410 Connection tubing ABD
1 x 6.7301.140 Septum 12.5 mm, 5 units
1 x 6.7301.160 Manual dosing syringe 100 µL
1 x 6.7303.220 Needles for 50 µL/100 µL syringes, 3 units
1 x 6.7301.110 Hook for ABD
1 x 4.136.3410 Protective cover for guide pipe
1 x 6.2621.140 Hex key 2.5 mm
1 x 6.7301.250 Flame sensor
1 x 4.136.2400 Flame sensor cable (ABD)
1 x Tweezers
1 x Pin wrench 2 mm adjustable (ABD)
1 x Guide rail
| Metrohm USA, Inc. | |
|---|---|
| Product Category | High Performance Liquid Chromatographs (HPLC) |
| Product Number | 2.930.9010 |
| Product Name | 930 Combustion IC PP (AJ) |