Metal Work Pneumatic USA, Inc. Pneumatic Cylinder 2470250040XP

Description
COMPACT CYLINDER, MAXIMUM WORKING PRESSURE 10 BAR, MEDIA TEMP. C -10C / 80C, ENVIRONMENT TEMP. C -5C / 80C, DIAMETER 25, STROKE (MM) 40, BRAND METAL WORK, TYPE OF PRODUCT CYLINDER, MATERIAL SEALING PU, JUNCTION M5, DOUBLE-ACTING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
COMPACT CYLINDER, MAXIMUM WORKING PRESSURE 10 BAR, MEDIA TEMP. C -10C / 80C, ENVIRONMENT TEMP. C -5C / 80C, DIAMETER 25, STROKE (MM) 40, BRAND METAL WORK, TYPE OF PRODUCT CYLINDER, MATERIAL SEALING PU, JUNCTION M5, DOUBLE-ACTING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder - 45466226 - Radwell International
Willingboro, NJ, United States
Pneumatic Cylinder
45466226
Pneumatic Cylinder 45466226
COMPACT CYLINDER, MAXIMUM WORKING PRESSURE 10 BAR, MEDIA TEMP. C -10C / 80C, ENVIRONMENT TEMP. C -5C / 80C, DIAMETER 25, STROKE (MM) 40, BRAND METAL WORK, TYPE OF PRODUCT CYLINDER, MATERIAL SEALING PU, JUNCTION M5, DOUBLE-ACTING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

COMPACT CYLINDER, MAXIMUM WORKING PRESSURE 10 BAR, MEDIA TEMP. C -10C / 80C, ENVIRONMENT TEMP. C -5C / 80C, DIAMETER 25, STROKE (MM) 40, BRAND METAL WORK, TYPE OF PRODUCT CYLINDER, MATERIAL SEALING PU, JUNCTION M5, DOUBLE-ACTING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Cylinders
Product Number 45466226
Product Name Pneumatic Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Cylinders - 62721 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 19880 lbs (9016 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Compact air cylinder - ADN-50-40-I-P-A - Festo Corporation
Specs
Stroke 1.57 inch (40 mm)
Rated Load/Force 265 lbs (120 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Stroke 2 to 8 inch (50.8 to 203 mm)
Bore Size 0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
View Details
Pneumatic Linear Actuators - ARTEC® Compact & Short Stroke Rod Air Cylinders - SERIES T - CARTRIDGE AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 0.5906 inch (5 to 15 mm)
Operating Pressure 102 psi (71.45 m H2O)
Bore Size 0.2362 to 0.6299 inch (6 to 16 mm)
View Details