Micro Air HVAC Air Filter P7402RM

Description
REDMAX HIGH EFFICIENCY FILTER, 8.38 X 12.75 X 26.00, OUTSIDE DIAMETER 12.75 INCHES, LENGTH 16.00 INCH, INSIDE DIAMETER 8.38 INCH, OPEN TOP WITH GASKET, CLOSED BOTTOM WITH A 0.54 INCH BOLT HOLE, CA16-31-13-9. FREE 2 YEAR RADWELL WARRANTY
Description
REDMAX HIGH EFFICIENCY FILTER, 8.38 X 12.75 X 26.00, OUTSIDE DIAMETER 12.75 INCHES, LENGTH 16.00 INCH, INSIDE DIAMETER 8.38 INCH, OPEN TOP WITH GASKET, CLOSED BOTTOM WITH A 0.54 INCH BOLT HOLE, CA16-31-13-9. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 105046700 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
105046700
HVAC Air Filter 105046700
REDMAX HIGH EFFICIENCY FILTER, 8.38 X 12.75 X 26.00, OUTSIDE DIAMETER 12.75 INCHES, LENGTH 16.00 INCH, INSIDE DIAMETER 8.38 INCH, OPEN TOP WITH GASKET, CLOSED BOTTOM WITH A 0.54 INCH BOLT HOLE, CA16-31-13-9. FREE 2 YEAR RADWELL WARRANTY

REDMAX HIGH EFFICIENCY FILTER, 8.38 X 12.75 X 26.00, OUTSIDE DIAMETER 12.75 INCHES, LENGTH 16.00 INCH, INSIDE DIAMETER 8.38 INCH, OPEN TOP WITH GASKET, CLOSED BOTTOM WITH A 0.54 INCH BOLT HOLE, CA16-31-13-9. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
HVAC Air Filter -  - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
HVAC Air Filter
MICRO AIR HVAC P7402RM

MICRO AIR HVAC P7402RM

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 105046700
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly with 45PPI Media - 09250-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
172mm Plastic Fan Filter Assembly - PFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 5.91 inch (150 mm)
View Details
HVAC Air Filters - 2560516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details