30V 3.4A 75mΩ@10V,3A 1.56W 2.5V@250uA P Channel SOT-23 MOSFETs ROHS
30V 3.4A 75mΩ@10V,3A 1.56W 2.5V@250uA 1 Piece P-Channel SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | SI2307CDS | SI2307CDS |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | |
| V(BR)DSS | 30 volts | |
| VGS(off) | 2.5 volts |