500mA 75dB@(1kHz) null 3.3V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
500mA 75dB@(1kHz) Fixed 3.3V Positive electrode 5.5V SOT-23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RT9013-33GB-MS | RT9013-33GB-MS |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Package Type | SOT23 |