100mA Fixed 5V Negative electrode 30V SOT-89 Linear Voltage Regulators (LDO) ROHS
100mA Fixed 5V Negative electrode 30V SOT-89 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MS79L05 | MS79L05 |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators |
| Regulator Type | Low Dropout | |
| Output Polarity | Negative | |
| Output Voltage Type | Fixed | |
| Package Type | SOT89 | |
| Output Voltage | 5 volts |