40V 200mW 100@10mA,1V 200mA 2 NPN SOT-363 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MMDT3904 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN |
| IC(max) | 200 milliamps |
| VCEO | 40 volts |