Single 11nA 1MHz 1MHz SOT-23-5 Operational Amplifier ROHS
Single channel 11nA 1V/us 1MHz 7mV SOT-23-5 Operational Amplifier ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMV321IDBVR-MS | LMV321IDBVR-MS |
| Product Name | Operational Amplifier/Comparator >> Operational Amplifier | Amplifier and Comparator Chips |
| Standards | RoHS | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | |
| Source Current (IS) | 0.1300 milliamps | |
| IBIAS | 0.0110 µA | |
| CMRR | 65 dB |