60A 1.1V@3A 3A 1kV DBS Bridge Rectifiers ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Rectifiers |
| Product Number | DB307S |
| Product Name | Diodes >> Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |
| RoHS Compliant | RoHS |
| IO | 3 amps |