Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ANALOG MULTIPLEXERS
MESSENKO SEMICONDUCTOR
CD4053BM-MS -- IC ANALOG SWITCHES AND MULTIPLEXERS
Messenko Semiconductor
IC Analog Switches and Multiplexers
CD4053BM-MS
Description
2 180Ω SOP-16 Analog Switches, Multiplexers ROHS
ODG (Origin Data Global)
Done
Description
2 180Ω SOP-16 Analog Switches, Multiplexers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
IC Analog Switches and Multiplexers
CD4053BM-MS
IC Analog Switches and Multiplexers
CD4053BM-MS
2 180Ω SOP-16 Analog Switches, Multiplexers ROHS
2 180Ω SOP-16 Analog Switches, Multiplexers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
IC Analog Multiplexers
Product Number
CD4053BM-MS
Product Name
IC Analog Switches and Multiplexers
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Multiplexer & Demultiplexer ICs
1898616P
Specs
Configuration
Single SPDT
Number of Pins
8
View Details
Nexperia B.V.
Signal Switches, Multiplexers, Decoders
74HC257PW-Q100J
Specs
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
TSSOP; "16-TSSOP
View Details
2
suppliers
Qorvo
2.484 GHz QFN Analog Switch and Multiplexer IC
RFFM8228P
View Details
Texas Instruments
Analog Switches, Multiplexers, Demultiplexers
CD4051BQPWRG4KN
Specs
Configuration
8x1
Supply Voltage (V
S
)
3 to 20 volts
R
on
240 ohms
View Details
2
suppliers