60V 1.5W 250@150mA,2V 1A PNP SOT-223-3 Bipolar Transistors - BJT ROHS
60V 1.5W 250@150mA,2V 1A PNP SOT-223-3 Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BCP52-16-MS | BCP52-16-MS |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | PNP | |
| Package Type | SOT223 | |
| IC(max) | 1000 milliamps | |
| VCEO | 60 volts |