30V 25mΩ@10V,6A 2W 1.8V@250uA 1PCSN-Channel&1PCSP-
30V 25mΩ@10V,6A 2W 1.8V@250uA 1 N-Channel + 1 P-Channel SOP-8 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | AO4606-MS | AO4606-MS |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 30 volts | |
| VGS(off) | 1.8 volts |