Mersen Protistor® BS88-4 17x49 aR URZ/URY, 690VAC (IEC) Z221259

Description
The 690V Protistor® BS88-4 fuse-links provide maximum flexibility in equipment design and ultimate protection for protection of power semiconductors.These fuse-links are defined as per IEC 60269-1 and -4 , VDE 636-23 and BS88-4 for a worldwide acceptance.The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Extremely fast acting Current limiting Very high breaking capacity Low watts loss Applications Small inverters UPS systems Variable speed drives Similar 700V or less equipment
Datasheet
Description
The 690V Protistor® BS88-4 fuse-links provide maximum flexibility in equipment design and ultimate protection for protection of power semiconductors.These fuse-links are defined as per IEC 60269-1 and -4 , VDE 636-23 and BS88-4 for a worldwide acceptance.The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Extremely fast acting Current limiting Very high breaking capacity Low watts loss Applications Small inverters UPS systems Variable speed drives Similar 700V or less equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® BS88-4 17x49 aR URZ/URY, 690VAC (IEC) - Z221259 - Mersen
Newburyport, MA, USA
Protistor® BS88-4 17x49 aR URZ/URY, 690VAC (IEC)
Z221259
Protistor® BS88-4 17x49 aR URZ/URY, 690VAC (IEC) Z221259
The 690V Protistor® BS88-4 fuse-links provide maximum flexibility in equipment design and ultimate protection for protection of power semiconductors.These fuse-links are defined as per IEC 60269-1 and -4 , VDE 636-23 and BS88-4 for a worldwide acceptance.The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch. Features Extremely fast acting Current limiting Very high breaking capacity Low watts loss Applications Small inverters UPS systems Variable speed drives Similar 700V or less equipment

The 690V Protistor® BS88-4 fuse-links provide maximum flexibility in equipment design and ultimate protection for protection of power semiconductors.These fuse-links are defined as per IEC 60269-1 and -4 , VDE 636-23 and BS88-4 for a worldwide acceptance.The Protistor® have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, GTO's and IGBT devices. Fuses are assembled with pure silver, die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch.
Features

  • Extremely fast acting
  • Current limiting
  • Very high breaking capacity
  • Low watts loss

Applications

  • Small inverters
  • UPS systems
  • Variable speed drives
  • Similar 700V or less equipment
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number Z221259
Product Name Protistor® BS88-4 17x49 aR URZ/URY, 690VAC (IEC)
Fuse Material Ceramic
Mounting Bolted
Approvals / Standards IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuse - 82559365 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details