Mersen Ferrule fuse-links 10x38 gG 400 to 690VAC Z213600

Description
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "gG" are used for the protection of cables, motors and LV-networks. They limit and cut off unacceptable overcurrents and short-circuit currents up to their nominal breaking capacity. Cylindrical fuse-links "gG" also protect electrical equipment and installations against the dynamic effect of high short-currents. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Full range protection Visual indication of fuse operation Safest and most reliable protection system Applications gG type for protection of line, cable against overload and short circuit in various industrial application and electrical distribution circuits.
Datasheet
Description
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "gG" are used for the protection of cables, motors and LV-networks. They limit and cut off unacceptable overcurrents and short-circuit currents up to their nominal breaking capacity. Cylindrical fuse-links "gG" also protect electrical equipment and installations against the dynamic effect of high short-currents. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Full range protection Visual indication of fuse operation Safest and most reliable protection system Applications gG type for protection of line, cable against overload and short circuit in various industrial application and electrical distribution circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrule fuse-links 10x38 gG 400 to 690VAC - Z213600 - Mersen
Newburyport, MA, USA
Ferrule fuse-links 10x38 gG 400 to 690VAC
Z213600
Ferrule fuse-links 10x38 gG 400 to 690VAC Z213600
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "gG" are used for the protection of cables, motors and LV-networks. They limit and cut off unacceptable overcurrents and short-circuit currents up to their nominal breaking capacity. Cylindrical fuse-links "gG" also protect electrical equipment and installations against the dynamic effect of high short-currents. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Full range protection Visual indication of fuse operation Safest and most reliable protection system Applications gG type for protection of line, cable against overload and short circuit in various industrial application and electrical distribution circuits.

Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "gG" are used for the protection of cables, motors and LV-networks. They limit and cut off unacceptable overcurrents and short-circuit currents up to their nominal breaking capacity. Cylindrical fuse-links "gG" also protect electrical equipment and installations against the dynamic effect of high short-currents. Our technology and process was designed to ensure highly reliable technical performance.
Features

  • Reduced size
  • Full range protection
  • Visual indication of fuse operation
  • Safest and most reliable protection system

Applications

  • gG type for protection of line, cable against overload and short circuit in various industrial application and electrical distribution circuits.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number Z213600
Product Name Ferrule fuse-links 10x38 gG 400 to 690VAC
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 004110376 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 80 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details