The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili
Features
Applications
| Mersen | |
|---|---|
| Product Category | Fuses |
| Product Number | Z213140 |
| Product Name | NH fuse-links aM 500 - 690VAC , with striker, size 0, 1, 2, 3, 4 |
| Fuse Material | Ceramic |
| Mounting | Clip |
| Approvals / Standards | RoHS; IEC; VDE |