Mersen HelioProtection® HP15NH, Photovoltaic fuse-links gPV 1500VDC Z1048684

Description
Mersen HP15NH photovoltaic (PV) fuse serie was engineered and designed specifically for the protection of photovoltaic systems. Helio-Protection® HP15NH fuse links are designed for the protection of cables in a PV group of chains when a short circuit occurs in a panel (main fuse category). This HelioProtection® main fuse range enlarges our PV fuse links offering on 1XL/2XL/3L sizes having a worldwide acceptance. They are of the gPV type and comply with both IEC 60269-6 and UL 2579 PV standards. They are available with bolted type blades for direct mounting and with striker. Features Global acceptance Low fault current interrupting capability Temperature cycle withstand capability Durable construction for enhanced system longevity High efficiency with low power losses Available in 3 versions: plain blade, direct mounted, direct mounted with striker Applications All photovoltaic applications Inverter DC input protection Re-combiner applications (sub combiner, array combiner, master combiner)
Datasheet
Description
Mersen HP15NH photovoltaic (PV) fuse serie was engineered and designed specifically for the protection of photovoltaic systems. Helio-Protection® HP15NH fuse links are designed for the protection of cables in a PV group of chains when a short circuit occurs in a panel (main fuse category). This HelioProtection® main fuse range enlarges our PV fuse links offering on 1XL/2XL/3L sizes having a worldwide acceptance. They are of the gPV type and comply with both IEC 60269-6 and UL 2579 PV standards. They are available with bolted type blades for direct mounting and with striker. Features Global acceptance Low fault current interrupting capability Temperature cycle withstand capability Durable construction for enhanced system longevity High efficiency with low power losses Available in 3 versions: plain blade, direct mounted, direct mounted with striker Applications All photovoltaic applications Inverter DC input protection Re-combiner applications (sub combiner, array combiner, master combiner)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HelioProtection® HP15NH, Photovoltaic fuse-links gPV 1500VDC - Z1048684 - Mersen
Newburyport, MA, USA
HelioProtection® HP15NH, Photovoltaic fuse-links gPV 1500VDC
Z1048684
HelioProtection® HP15NH, Photovoltaic fuse-links gPV 1500VDC Z1048684
Mersen HP15NH photovoltaic (PV) fuse serie was engineered and designed specifically for the protection of photovoltaic systems. Helio-Protection® HP15NH fuse links are designed for the protection of cables in a PV group of chains when a short circuit occurs in a panel (main fuse category). This HelioProtection® main fuse range enlarges our PV fuse links offering on 1XL/2XL/3L sizes having a worldwide acceptance. They are of the gPV type and comply with both IEC 60269-6 and UL 2579 PV standards. They are available with bolted type blades for direct mounting and with striker. Features Global acceptance Low fault current interrupting capability Temperature cycle withstand capability Durable construction for enhanced system longevity High efficiency with low power losses Available in 3 versions: plain blade, direct mounted, direct mounted with striker Applications All photovoltaic applications Inverter DC input protection Re-combiner applications (sub combiner, array combiner, master combiner)

Mersen HP15NH photovoltaic (PV) fuse serie was engineered and designed specifically for the protection of photovoltaic systems. Helio-Protection® HP15NH fuse links are designed for the protection of cables in a PV group of chains when a short circuit occurs in a panel (main fuse category). This HelioProtection® main fuse range enlarges our PV fuse links offering on 1XL/2XL/3L sizes having a worldwide acceptance. They are of the gPV type and comply with both IEC 60269-6 and UL 2579 PV standards. They are available with bolted type blades for direct mounting and with striker.
Features

  • Global acceptance
  • Low fault current interrupting capability
  • Temperature cycle withstand capability
  • Durable construction for enhanced system longevity
  • High efficiency with low power losses
  • Available in 3 versions: plain blade, direct mounted, direct mounted with striker

Applications

  • All photovoltaic applications
  • Inverter DC input protection
  • Re-combiner applications (sub combiner, array combiner, master combiner)
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number Z1048684
Product Name HelioProtection® HP15NH, Photovoltaic fuse-links gPV 1500VDC
Mounting Clip
Approvals / Standards UL; IEC
Operating Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical, Specialty Fuses - 486-3425-ND - DigiKey
Specs
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details