Mersen Protistor® size 70 aR, 1200VDC (IEC) Z079441

Description
Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life. Features Extremely fast acting Excellent cycling capability Very low I²t Worldwide acceptability Current Limiting Superior Cycling Ability Applications Protection of inverters Protection of motor drives Protection of UPS systems Railway power and auxiliary circuits ESS Battery Rack protection up to 1500 VDC
Datasheet
Description
Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life. Features Extremely fast acting Excellent cycling capability Very low I²t Worldwide acceptability Current Limiting Superior Cycling Ability Applications Protection of inverters Protection of motor drives Protection of UPS systems Railway power and auxiliary circuits ESS Battery Rack protection up to 1500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 70 aR, 1200VDC (IEC) - Z079441 - Mersen
Newburyport, MA, USA
Protistor® size 70 aR, 1200VDC (IEC)
Z079441
Protistor® size 70 aR, 1200VDC (IEC) Z079441
Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life. Features Extremely fast acting Excellent cycling capability Very low I²t Worldwide acceptability Current Limiting Superior Cycling Ability Applications Protection of inverters Protection of motor drives Protection of UPS systems Railway power and auxiliary circuits ESS Battery Rack protection up to 1500 VDC

Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life.
Features

  • Extremely fast acting
  • Excellent cycling capability
  • Very low I²t
  • Worldwide acceptability
  • Current Limiting
  • Superior Cycling Ability

Applications

  • Protection of inverters
  • Protection of motor drives
  • Protection of UPS systems
  • Railway power and auxiliary circuits
  • ESS Battery Rack protection up to 1500 VDC
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number Z079441
Product Name Protistor® size 70 aR, 1200VDC (IEC)
Fuse Material Ceramic
Mounting Bolted
Approvals / Standards RoHS; UL; IEC
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002641023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 80 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details