The 690/700V Protistor® fuse-links range provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. They have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, IGBT and MOSFET devices. They are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch.
Features
Applications
Mersen Y300056 / PC30UD69V250TF
| Mersen | RS Components, Ltd. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | Y300056 | 3042007 |
| Product Name | Protistor® size 30 aR, 600 - 690VAC (IEC) / 700VAC (UL) | Square Body Fuses |
| Fuse Material | Ceramic | |
| Mounting | Bolted | |
| Approvals / Standards | UL; CSA; IEC |