Mersen NH fuse-links gG 690VAC , top indicator/live gripping-lugs size 4 and 4a Y215025

Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents. Features Dimensions in accordance with DIN 43 620 Live tags Top indicator Lead free contact blades 0% cadmium Applications gG: General purpose (protection of cables and LV-networks)
Datasheet
Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents. Features Dimensions in accordance with DIN 43 620 Live tags Top indicator Lead free contact blades 0% cadmium Applications gG: General purpose (protection of cables and LV-networks)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NH fuse-links gG 690VAC , top indicator/live gripping-lugs size 4 and 4a - Y215025 - Mersen
Newburyport, MA, USA
NH fuse-links gG 690VAC , top indicator/live gripping-lugs size 4 and 4a
Y215025
NH fuse-links gG 690VAC , top indicator/live gripping-lugs size 4 and 4a Y215025
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents. Features Dimensions in accordance with DIN 43 620 Live tags Top indicator Lead free contact blades 0% cadmium Applications gG: General purpose (protection of cables and LV-networks)

The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeability of rated current it must be handled by a qualified professional. Type "gG" NH fuse-links are full range breaking capacity fuse-links and are used to protect cables and equipment. They can interrupt any current surge, from the lowest fusing current up to their breaking capacity, and so can be used alone as protection. They also protect electrical devices and industrial set-ups from the electrodynamic effects of very high short-circuit currents.
Features

  • Dimensions in accordance with DIN 43 620
  • Live tags
  • Top indicator
  • Lead free contact blades
  • 0% cadmium

Applications

  • gG: General purpose (protection of cables and LV-networks)
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number Y215025
Product Name NH fuse-links gG 690VAC , top indicator/live gripping-lugs size 4 and 4a
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - 002212006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details