Mersen Limitor®- PT Back-up Fuses, with Controlled Power Dissipation Y1000130

Description
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-PT HV fuses are back-up fuses as defined in the IEC 60282-1 standard and dedicated to protect transformers against the effects of short-circuit currents. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic. Features High breaking capacity High current limitation Low switching voltage Quick breaking Energy efficency New cap design for a better compatibility with all types of clips and easier assembly Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655 Medium striker 80N/30mm CPD striker: controlled power dissipation Indoor and outdoor applications Applications HV Transformer protection
Datasheet
Description
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-PT HV fuses are back-up fuses as defined in the IEC 60282-1 standard and dedicated to protect transformers against the effects of short-circuit currents. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic. Features High breaking capacity High current limitation Low switching voltage Quick breaking Energy efficency New cap design for a better compatibility with all types of clips and easier assembly Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655 Medium striker 80N/30mm CPD striker: controlled power dissipation Indoor and outdoor applications Applications HV Transformer protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limitor®- PT Back-up Fuses, with Controlled Power Dissipation - Y1000130 - Mersen
Newburyport, MA, USA
Limitor®- PT Back-up Fuses, with Controlled Power Dissipation
Y1000130
Limitor®- PT Back-up Fuses, with Controlled Power Dissipation Y1000130
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-PT HV fuses are back-up fuses as defined in the IEC 60282-1 standard and dedicated to protect transformers against the effects of short-circuit currents. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic. Features High breaking capacity High current limitation Low switching voltage Quick breaking Energy efficency New cap design for a better compatibility with all types of clips and easier assembly Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655 Medium striker 80N/30mm CPD striker: controlled power dissipation Indoor and outdoor applications Applications HV Transformer protection

Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-PT HV fuses are back-up fuses as defined in the IEC 60282-1 standard and dedicated to protect transformers against the effects of short-circuit currents. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic.
Features

  • High breaking capacity
  • High current limitation
  • Low switching voltage
  • Quick breaking
  • Energy efficency
  • New cap design for a better compatibility with all types of clips
  • and easier assembly
  • Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655
  • Medium striker 80N/30mm
  • CPD striker: controlled power dissipation
  • Indoor and outdoor applications

Applications

  • HV Transformer protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number Y1000130
Product Name Limitor®- PT Back-up Fuses, with Controlled Power Dissipation
Fuse Material Ceramic
Mounting Clip
Approvals / Standards IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - 2D -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuses - 486-2530-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 80 amps
View Details
2 suppliers
Fuses - 002625204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 10 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers