Mersen Protistor® size 91 aR , 1500VAC Y076151

Description
Mersen 1500 V PSC fuse-links provide maximum flexibility in equipment design and ultimate protection for today’s power conversion equipment. These square body fuse-links are available in three different body sizes, each size having four worldwide acceptable mounting styles. The different mounting styles and body sizes along with a broad range of ampere ratings allow greatest flexibility in equipment design. The Mersen PSC fuses have been engineered to provide state-of-the-art protection for SCR’s, diodes, thyristors, GTO’s and IGBT devices. They have pure silver die-cut elements embedded in solidified sand which helps control arcing characteristics for low I²t and high breaking capacity. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse links are equipped with a low voltage trip-indicator. This trip-indicator can operate a field mountable microswitch which is easily mounted directly on to the fuse even while in service. Features Extremely fast acting Current limiting Very low l²t Worldwide acceptability Superior cycling ability Choice of mounting styles Broad range of ampere rating Applications Protection of rectifiers, inverters, DC drivers, UPS systems, reduces voltage motor starters and other equipment in globally accepted aplications.
Datasheet
Description
Mersen 1500 V PSC fuse-links provide maximum flexibility in equipment design and ultimate protection for today’s power conversion equipment. These square body fuse-links are available in three different body sizes, each size having four worldwide acceptable mounting styles. The different mounting styles and body sizes along with a broad range of ampere ratings allow greatest flexibility in equipment design. The Mersen PSC fuses have been engineered to provide state-of-the-art protection for SCR’s, diodes, thyristors, GTO’s and IGBT devices. They have pure silver die-cut elements embedded in solidified sand which helps control arcing characteristics for low I²t and high breaking capacity. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse links are equipped with a low voltage trip-indicator. This trip-indicator can operate a field mountable microswitch which is easily mounted directly on to the fuse even while in service. Features Extremely fast acting Current limiting Very low l²t Worldwide acceptability Superior cycling ability Choice of mounting styles Broad range of ampere rating Applications Protection of rectifiers, inverters, DC drivers, UPS systems, reduces voltage motor starters and other equipment in globally accepted aplications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 91 aR , 1500VAC - Y076151 - Mersen
Newburyport, MA, USA
Protistor® size 91 aR , 1500VAC
Y076151
Protistor® size 91 aR , 1500VAC Y076151
Mersen 1500 V PSC fuse-links provide maximum flexibility in equipment design and ultimate protection for today’s power conversion equipment. These square body fuse-links are available in three different body sizes, each size having four worldwide acceptable mounting styles. The different mounting styles and body sizes along with a broad range of ampere ratings allow greatest flexibility in equipment design. The Mersen PSC fuses have been engineered to provide state-of-the-art protection for SCR’s, diodes, thyristors, GTO’s and IGBT devices. They have pure silver die-cut elements embedded in solidified sand which helps control arcing characteristics for low I²t and high breaking capacity. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse links are equipped with a low voltage trip-indicator. This trip-indicator can operate a field mountable microswitch which is easily mounted directly on to the fuse even while in service. Features Extremely fast acting Current limiting Very low l²t Worldwide acceptability Superior cycling ability Choice of mounting styles Broad range of ampere rating Applications Protection of rectifiers, inverters, DC drivers, UPS systems, reduces voltage motor starters and other equipment in globally accepted aplications.

Mersen 1500 V PSC fuse-links provide maximum flexibility in equipment design and ultimate protection for today’s power conversion equipment. These square body fuse-links are available in three different body sizes, each size having four worldwide acceptable mounting styles. The different mounting styles and body sizes along with a broad range of ampere ratings allow greatest flexibility in equipment design. The Mersen PSC fuses have been engineered to provide state-of-the-art protection for SCR’s, diodes, thyristors, GTO’s and IGBT devices. They have pure silver die-cut elements embedded in solidified sand which helps control arcing characteristics for low I²t and high breaking capacity. All contact surfaces are silver plated and all hardware is non-magnetic. All fuse links are equipped with a low voltage trip-indicator. This trip-indicator can operate a field mountable microswitch which is easily mounted directly on to the fuse even while in service.
Features

  • Extremely fast acting
  • Current limiting
  • Very low l²t
  • Worldwide acceptability
  • Superior cycling ability
  • Choice of mounting styles
  • Broad range of ampere rating

Applications

  • Protection of rectifiers, inverters, DC drivers, UPS systems, reduces voltage motor starters and other equipment in globally accepted aplications.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number Y076151
Product Name Protistor® size 91 aR , 1500VAC
Fuse Material Ceramic
Mounting Bolted
Approvals / Standards IEC
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fuse - 350059 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002625231 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details