The 690/700V Protistor® fuse-links range provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable mounting styles. They have been engineered to provide state-of-the-art protection for semiconductors: diodes, thyristors, IGBT and MOSFET devices. They are assembled with die-cut elements embedded in solidified sand, which helps control arcing characteristics for a lower I²t and high interrupting rating level. All contact surfaces are silver plated and all hardware is non-magnetic. Each fuse-link can be equipped with a low voltage trip-indicator which can operate a field mountable microswitch.
Features
Applications
Mersen X300055 / PC30UD69V200TF
6,9 URD 30 TT F 0200
| Mersen | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | X300055 | 3041997 | 2378-X300055-ND |
| Product Name | Protistor® size 30 aR, 600 - 690VAC (IEC) / 700VAC (UL) | Square Body Fuses | Electrical, Specialty Fuses |
| Fuse Material | Ceramic | ||
| Mounting | Bolted | ||
| Approvals / Standards | UL; CSA; IEC | CSA | |
| Rated Voltage | 700 volts | 700 volts |