Mersen Ferrule fuse-links 10x38 aM 400 to 690VAC X219233

Description
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Visual indication of fuse operation Safest and most reliable protection system Optional indicator Applications aM type for protection of motors, transformers and other loads with in-rush currents.
Datasheet
Description
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Visual indication of fuse operation Safest and most reliable protection system Optional indicator Applications aM type for protection of motors, transformers and other loads with in-rush currents.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrule fuse-links 10x38 aM 400 to 690VAC - X219233 - Mersen
Newburyport, MA, USA
Ferrule fuse-links 10x38 aM 400 to 690VAC
X219233
Ferrule fuse-links 10x38 aM 400 to 690VAC X219233
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Visual indication of fuse operation Safest and most reliable protection system Optional indicator Applications aM type for protection of motors, transformers and other loads with in-rush currents.

Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance.
Features

  • Reduced size
  • Visual indication of fuse operation
  • Safest and most reliable protection system
  • Optional indicator

Applications

  • aM type for protection of motors, transformers and other loads with in-rush currents.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number X219233
Product Name Ferrule fuse-links 10x38 aM 400 to 690VAC
Fuse Material Ceramic
Mounting Clip
Approvals / Standards RoHS; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 486-1236-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002625107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 16 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers