Mersen Ferrule fuse-links 10x38 aM 400 to 690VAC X216151

Description
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Visual indication of fuse operation Safest and most reliable protection system Optional indicator Applications aM type for protection of motors, transformers and other loads with in-rush currents.
Request a Quote Datasheet
Description
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Visual indication of fuse operation Safest and most reliable protection system Optional indicator Applications aM type for protection of motors, transformers and other loads with in-rush currents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrule fuse-links 10x38 aM 400 to 690VAC - X216151 - Mersen
Newburyport, MA, USA
Ferrule fuse-links 10x38 aM 400 to 690VAC
X216151
Ferrule fuse-links 10x38 aM 400 to 690VAC X216151
Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance. Features Reduced size Visual indication of fuse operation Safest and most reliable protection system Optional indicator Applications aM type for protection of motors, transformers and other loads with in-rush currents.

Mersen aM and gG fuse-links cover a wide range of physical sizes and ampere ratings for 400, 500, and 690VAC for protection in electrical distribution circuits and various industrial applications. Most ratings are available in size 8x31 and size 10x38 with an optional indicator, and in size 14x51 and 22x58 with an optional striker to activate an auxiliary contact. Size 10x38 is also available with striker. All cylindrical fuse-links have ceramic bodies and silver-plated contacts. Cylindrical fuse-links "aM" are partial range fuses. They protect electrical devices in case of unacceptable high short-circuit against destruction due high current limiting and low thermal let-through values. They cut off currents more than 6.3xln until the maximum breaking capacity (rated breaking capacity). Cylindrical fuse-links "aM" are mainly used for the protection of installation switch gear in otor circuit currents. For classification of the cylindrical fuse-links the nominal current of the fuse-link can be selected respective to the nominal current of the motor. Our technology and process was designed to ensure highly reliable technical performance.
Features

  • Reduced size
  • Visual indication of fuse operation
  • Safest and most reliable protection system
  • Optional indicator

Applications

  • aM type for protection of motors, transformers and other loads with in-rush currents.
Supplier's Site Datasheet
Cartridge Fuses - 2303496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
2303496
Cartridge Fuses 2303496
Mersen X216151 / FR10AM50V20

Mersen X216151 / FR10AM50V20

Supplier's Site
Fuse, 20A, 500V; Product Range Mersen/ferraz Shawmut - 08WX5657 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 20A, 500V; Product Range Mersen/ferraz Shawmut
08WX5657
Fuse, 20A, 500V; Product Range Mersen/ferraz Shawmut 08WX5657
FUSE, 20A, 500V; Product Range:Class aM Series; Fuse Current:20A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:-; Body Material:Ceramic

FUSE, 20A, 500V; Product Range:Class aM Series; Fuse Current:20A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:-; Body Material:Ceramic

Supplier's Site Datasheet

Technical Specifications

  Mersen RS Components, Ltd. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number X216151 2303496 08WX5657
Product Name Ferrule fuse-links 10x38 aM 400 to 690VAC Cartridge Fuses Fuse, 20A, 500V; Product Range Mersen/ferraz Shawmut
Fuse Material Ceramic Ceramic; Ceramic Ceramic; Ceramic
Mounting Clip
Approvals / Standards RoHS; IEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar PV Fuses - PV14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 32 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers