Mersen VSP MOV Fuses VSP80

Description
Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting. Features VSP fuses rated 600VAC, 200kA I.R. Surge ratings of 5-100kA 8/20 ?Sec capacity Various mounting configurations ferrules, blade, bolt-in, PC board mount
Datasheet
Description
Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting. Features VSP fuses rated 600VAC, 200kA I.R. Surge ratings of 5-100kA 8/20 ?Sec capacity Various mounting configurations ferrules, blade, bolt-in, PC board mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSP MOV Fuses - VSP80 - Mersen
Newburyport, MA, USA
VSP MOV Fuses
VSP80
VSP MOV Fuses VSP80
Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting. Features VSP fuses rated 600VAC, 200kA I.R. Surge ratings of 5-100kA 8/20 ?Sec capacity Various mounting configurations ferrules, blade, bolt-in, PC board mount

Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting.
Features

  • VSP fuses rated 600VAC, 200kA I.R.
  • Surge ratings of 5-100kA 8/20 ?Sec capacity
  • Various mounting configurations ferrules, blade, bolt-in, PC board mount
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number VSP80
Product Name VSP MOV Fuses
Fuse Material GMG
Mounting PC Mount
Approvals / Standards RoHS; UL
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625222 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 4 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details