Mersen VSP MOV Fuses VSP20-S

Description
Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting. Features VSP fuses rated 600VAC, 200kA I.R. Surge ratings of 5-100kA 8/20 ?Sec capacity Various mounting configurations ferrules, blade, bolt-in, PC board mount
Request a Quote Datasheet
Description
Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting. Features VSP fuses rated 600VAC, 200kA I.R. Surge ratings of 5-100kA 8/20 ?Sec capacity Various mounting configurations ferrules, blade, bolt-in, PC board mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSP MOV Fuses - VSP20-S - Mersen
Newburyport, MA, USA
VSP MOV Fuses
VSP20-S
VSP MOV Fuses VSP20-S
Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting. Features VSP fuses rated 600VAC, 200kA I.R. Surge ratings of 5-100kA 8/20 ?Sec capacity Various mounting configurations ferrules, blade, bolt-in, PC board mount

Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting.
Features

  • VSP fuses rated 600VAC, 200kA I.R.
  • Surge ratings of 5-100kA 8/20 ?Sec capacity
  • Various mounting configurations ferrules, blade, bolt-in, PC board mount
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-VSP20-S-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-VSP20-S-ND
Electrical, Specialty Fuses 2378-VSP20-S-ND
MOV FUSE 600V SR20KA-S

MOV FUSE 600V SR20KA-S

Buy Now Datasheet

Technical Specifications

  Mersen DigiKey
Product Category Fuses Fuses
Product Number VSP20-S 2378-VSP20-S-ND
Product Name VSP MOV Fuses Electrical, Specialty Fuses
Fuse Material GMG
Mounting PC Mount
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data