Mersen VSP MOV Fuses VSP15-H

Description
Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting. Features VSP fuses rated 600VAC, 200kA I.R. Surge ratings of 5-100kA 8/20 ?Sec capacity Various mounting configurations ferrules, blade, bolt-in, PC board mount
Datasheet
Description
Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting. Features VSP fuses rated 600VAC, 200kA I.R. Surge ratings of 5-100kA 8/20 ?Sec capacity Various mounting configurations ferrules, blade, bolt-in, PC board mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSP MOV Fuses - VSP15-H - Mersen
Newburyport, MA, USA
VSP MOV Fuses
VSP15-H
VSP MOV Fuses VSP15-H
Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting. Features VSP fuses rated 600VAC, 200kA I.R. Surge ratings of 5-100kA 8/20 ?Sec capacity Various mounting configurations ferrules, blade, bolt-in, PC board mount

Mersen surge suppression fuses are specially designed to address the protection of SPD systems. Our surge suppression fuses have been specially designed to withstand 8/20 ?Sec surge pulses without opening, allowing the SPD system to react to the surge. All surge suppression fuses have a 8/20 ?Sec surge rating, not a continuous current rating. Under AC short circuit conditions these surge suppression fuses are very current limiting.
Features

  • VSP fuses rated 600VAC, 200kA I.R.
  • Surge ratings of 5-100kA 8/20 ?Sec capacity
  • Various mounting configurations ferrules, blade, bolt-in, PC board mount
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number VSP15-H
Product Name VSP MOV Fuses
Fuse Material GMG
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110137 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 160 amps
View Details
Power Fuses High Voltage Fuses - Motor protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 12000 volts
Rated Current 450 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details