Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 690V voltage rating as per IEC 33 aR class (current ratings from 75 to 800A) as per VDE 636-23 and IEC 60269.4 Design without indicator
| Mersen | |
|---|---|
| Product Category | Fuses |
| Product Number | V097170 |
| Product Name | Protistor® BS88-4 size 36x55 and 2x36x55 aR (URR, URGL), 690VAC |
| Fuse Material | Ceramic |
| Mounting | Bolted |
| Approvals / Standards | IEC |