Mersen Protistor® size 2x122 aR , 2000VDC V096066

Description
Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life. Features Extremely fast acting Extremely current limiting Very low I²t Worldwide acceptability Superior cycling ability Applications Protection of inverters Protection of motor drives Protection of UPS systems Protection of similar 2000V or less equipments Railway power and auxiliary circuits
Datasheet
Description
Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life. Features Extremely fast acting Extremely current limiting Very low I²t Worldwide acceptability Superior cycling ability Applications Protection of inverters Protection of motor drives Protection of UPS systems Protection of similar 2000V or less equipments Railway power and auxiliary circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 2x122 aR , 2000VDC - V096066 - Mersen
Newburyport, MA, USA
Protistor® size 2x122 aR , 2000VDC
V096066
Protistor® size 2x122 aR , 2000VDC V096066
Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life. Features Extremely fast acting Extremely current limiting Very low I²t Worldwide acceptability Superior cycling ability Applications Protection of inverters Protection of motor drives Protection of UPS systems Protection of similar 2000V or less equipments Railway power and auxiliary circuits

Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life.
Features

  • Extremely fast acting
  • Extremely current limiting
  • Very low I²t
  • Worldwide acceptability
  • Superior cycling ability

Applications

  • Protection of inverters
  • Protection of motor drives
  • Protection of UPS systems
  • Protection of similar 2000V or less equipments
  • Railway power and auxiliary circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number V096066
Product Name Protistor® size 2x122 aR , 2000VDC
Fuse Material Ceramic
Mounting Bolted
Approvals / Standards IEC
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002621005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Auto Fuses - ANL -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers