Mersen TRS-R - Class RK5 - Time-Delay TRS300RID

Description
Tri-Onic TRS-R current-limiting time-delay fuses are engineered for overcurrent protection of motors, transformers, service entrance equipment, feeders and branch-circuits. The time-delay characteristics of the TRS-R safely handle harmless starting currents and inrush currents associated with today's motors and transformers. Features Time-delay Current-limiting AC & DC rated Optional solid state SmartSpot blown fuse indicator Time-delay for motor start-ups and transformer inrush currents without nuisance opening Current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) Easy-to-read label for quick brand recognition and replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Motor circuits Mains Feeders Branch circuits Transformers Service entrance equipment General-purpose equipment
Request a Quote Datasheet
Description
Tri-Onic TRS-R current-limiting time-delay fuses are engineered for overcurrent protection of motors, transformers, service entrance equipment, feeders and branch-circuits. The time-delay characteristics of the TRS-R safely handle harmless starting currents and inrush currents associated with today's motors and transformers. Features Time-delay Current-limiting AC & DC rated Optional solid state SmartSpot blown fuse indicator Time-delay for motor start-ups and transformer inrush currents without nuisance opening Current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) Easy-to-read label for quick brand recognition and replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Motor circuits Mains Feeders Branch circuits Transformers Service entrance equipment General-purpose equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS-R - Class RK5 - Time-Delay - TRS300RID - Mersen
Newburyport, MA, USA
TRS-R - Class RK5 - Time-Delay
TRS300RID
TRS-R - Class RK5 - Time-Delay TRS300RID
Tri-Onic TRS-R current-limiting time-delay fuses are engineered for overcurrent protection of motors, transformers, service entrance equipment, feeders and branch-circuits. The time-delay characteristics of the TRS-R safely handle harmless starting currents and inrush currents associated with today's motors and transformers. Features Time-delay Current-limiting AC & DC rated Optional solid state SmartSpot blown fuse indicator Time-delay for motor start-ups and transformer inrush currents without nuisance opening Current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) Easy-to-read label for quick brand recognition and replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Motor circuits Mains Feeders Branch circuits Transformers Service entrance equipment General-purpose equipment

Tri-Onic TRS-R current-limiting time-delay fuses are engineered for overcurrent protection of motors, transformers, service entrance equipment, feeders and branch-circuits. The time-delay characteristics of the TRS-R safely handle harmless starting currents and inrush currents associated with today's motors and transformers.
Features

  • Time-delay
  • Current-limiting
  • AC & DC rated
  • Optional solid state SmartSpot blown fuse indicator
  • Time-delay for motor start-ups and transformer inrush currents without nuisance opening
  • Current-limiting for low peak let-thru current
  • Rejection-style design prevents replacement errors (when used with recommended fuse blocks)
  • Easy-to-read label for quick brand recognition and replacement
  • Metal-embossed date and catalog number for traceability and lasting identification
  • Fiberglass body provides dimensional stability in harsh industrial settings
  • High-grade silica filler ensures fast arc quenching and high current limitation

Applications

  • Motor circuits
  • Mains
  • Feeders
  • Branch circuits
  • Transformers
  • Service entrance equipment
  • General-purpose equipment
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-TRS300RID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-TRS300RID-ND
Electrical, Specialty Fuses 2378-TRS300RID-ND
600V 300A TD RK5 FUSE SMARTSPO

600V 300A TD RK5 FUSE SMARTSPO

Buy Now Datasheet
Fuse - 58628916 - Radwell International
Willingboro, NJ, United States
FUSES, TRS SERIES, SMART-SPOT, TIME DELAY, SINGLE SLOTTED, INDICATING, 600 VAC/DC, 300 AMP, CLASS RK5, BLADE BODY. FREE 2 YEAR RADWELL WARRANTY

FUSES, TRS SERIES, SMART-SPOT, TIME DELAY, SINGLE SLOTTED, INDICATING, 600 VAC/DC, 300 AMP, CLASS RK5, BLADE BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen DigiKey Radwell International
Product Category Fuses Fuses Fuses
Product Number TRS300RID 2378-TRS300RID-ND 58628916
Product Name TRS-R - Class RK5 - Time-Delay Electrical, Specialty Fuses Fuse
Fuse Material PolyTube
Mounting Clip
Approvals / Standards RoHS; UL; CSA UL; CSA
Features Indicating; Time Lag Indicating
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - CP0402 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 24 volts
View Details
Fuses - 004110388 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details
Fuse - 1116791 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers