Mersen TRS-R - Class RK5 - Time-Delay TRS200R

Description
Tri-Onic TRS-R current-limiting time-delay fuses are engineered for overcurrent protection of motors, transformers, service entrance equipment, feeders and branch-circuits. The time-delay characteristics of the TRS-R safely handle harmless starting currents and inrush currents associated with today's motors and transformers. Features Time-delay Current-limiting AC & DC rated Optional solid state SmartSpot blown fuse indicator Time-delay for motor start-ups and transformer inrush currents without nuisance opening Current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) Easy-to-read label for quick brand recognition and replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Motor circuits Mains Feeders Branch circuits Transformers Service entrance equipment General-purpose equipment
Request a Quote Datasheet
Description
Tri-Onic TRS-R current-limiting time-delay fuses are engineered for overcurrent protection of motors, transformers, service entrance equipment, feeders and branch-circuits. The time-delay characteristics of the TRS-R safely handle harmless starting currents and inrush currents associated with today's motors and transformers. Features Time-delay Current-limiting AC & DC rated Optional solid state SmartSpot blown fuse indicator Time-delay for motor start-ups and transformer inrush currents without nuisance opening Current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) Easy-to-read label for quick brand recognition and replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Motor circuits Mains Feeders Branch circuits Transformers Service entrance equipment General-purpose equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS-R - Class RK5 - Time-Delay - TRS200R - Mersen
Newburyport, MA, USA
TRS-R - Class RK5 - Time-Delay
TRS200R
TRS-R - Class RK5 - Time-Delay TRS200R
Tri-Onic TRS-R current-limiting time-delay fuses are engineered for overcurrent protection of motors, transformers, service entrance equipment, feeders and branch-circuits. The time-delay characteristics of the TRS-R safely handle harmless starting currents and inrush currents associated with today's motors and transformers. Features Time-delay Current-limiting AC & DC rated Optional solid state SmartSpot blown fuse indicator Time-delay for motor start-ups and transformer inrush currents without nuisance opening Current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) Easy-to-read label for quick brand recognition and replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Motor circuits Mains Feeders Branch circuits Transformers Service entrance equipment General-purpose equipment

Tri-Onic TRS-R current-limiting time-delay fuses are engineered for overcurrent protection of motors, transformers, service entrance equipment, feeders and branch-circuits. The time-delay characteristics of the TRS-R safely handle harmless starting currents and inrush currents associated with today's motors and transformers.
Features

  • Time-delay
  • Current-limiting
  • AC & DC rated
  • Optional solid state SmartSpot blown fuse indicator
  • Time-delay for motor start-ups and transformer inrush currents without nuisance opening
  • Current-limiting for low peak let-thru current
  • Rejection-style design prevents replacement errors (when used with recommended fuse blocks)
  • Easy-to-read label for quick brand recognition and replacement
  • Metal-embossed date and catalog number for traceability and lasting identification
  • Fiberglass body provides dimensional stability in harsh industrial settings
  • High-grade silica filler ensures fast arc quenching and high current limitation

Applications

  • Motor circuits
  • Mains
  • Feeders
  • Branch circuits
  • Transformers
  • Service entrance equipment
  • General-purpose equipment
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-TRS200R-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-TRS200R-ND
Electrical, Specialty Fuses 2378-TRS200R-ND
600V 200A 9 5/8X1 13/16 T

600V 200A 9 5/8X1 13/16 T

Buy Now Datasheet
Fuse - 42287971 - Radwell International
Willingboro, NJ, United States
FUSE, TRS-R SERIES, CURRENT LIMITING, TIME DELAY, CLASS RK5, 200 AMPS, 600 VAC / 300 VDC, NON-INDICATING, 1-13/16 X 9-5/8 INCH DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY

FUSE, TRS-R SERIES, CURRENT LIMITING, TIME DELAY, CLASS RK5, 200 AMPS, 600 VAC / 300 VDC, NON-INDICATING, 1-13/16 X 9-5/8 INCH DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
FERRAZ SHAWMUT Panel Accessories TRS200R

FERRAZ SHAWMUT Panel Accessories TRS200R

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - TRS200R - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
TRS200R
Circuit Protection - Electrical, Specialty Fuses TRS200R
600V 200A 9 5/8X1 13/16 T

600V 200A 9 5/8X1 13/16 T

Supplier's Site

Technical Specifications

  Mersen DigiKey Radwell International Radwell International Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number TRS200R 2378-TRS200R-ND 42287971 TRS200R
Product Name TRS-R - Class RK5 - Time-Delay Electrical, Specialty Fuses Fuse Fuse Circuit Protection - Electrical, Specialty Fuses
Fuse Material PolyTube
Mounting Clip Bolt Mount
Approvals / Standards RoHS; UL; CSA UL; CSA
Features Indicating; Time Lag
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRX -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 4500 amps
View Details