Mersen TRS-RDC - Class RK5 - Time-Delay TRS15RDC

Description
Tri-Onic® TRS-RDC time-delay fuse is designed for DC circuit protection in surface and underground mines. The TRS-RDC is MSHA approved and meets the industry's most severe third party requirements for 600VDC rated fuses. Features DC rated for mine duty and other long time-constant applications Time-delay for motor start-ups and high inrush loads without nuisance opening Rugged glass melamine body for superior reliability in harsh environments Applications Mine circuits Trailing cables Pump motors Rail heaters
Datasheet
Description
Tri-Onic® TRS-RDC time-delay fuse is designed for DC circuit protection in surface and underground mines. The TRS-RDC is MSHA approved and meets the industry's most severe third party requirements for 600VDC rated fuses. Features DC rated for mine duty and other long time-constant applications Time-delay for motor start-ups and high inrush loads without nuisance opening Rugged glass melamine body for superior reliability in harsh environments Applications Mine circuits Trailing cables Pump motors Rail heaters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS-RDC - Class RK5 - Time-Delay - TRS15RDC - Mersen
Newburyport, MA, USA
TRS-RDC - Class RK5 - Time-Delay
TRS15RDC
TRS-RDC - Class RK5 - Time-Delay TRS15RDC
Tri-Onic® TRS-RDC time-delay fuse is designed for DC circuit protection in surface and underground mines. The TRS-RDC is MSHA approved and meets the industry's most severe third party requirements for 600VDC rated fuses. Features DC rated for mine duty and other long time-constant applications Time-delay for motor start-ups and high inrush loads without nuisance opening Rugged glass melamine body for superior reliability in harsh environments Applications Mine circuits Trailing cables Pump motors Rail heaters

Tri-Onic® TRS-RDC time-delay fuse is designed for DC circuit protection in surface and underground mines. The TRS-RDC is MSHA approved and meets the industry's most severe third party requirements for 600VDC rated fuses.
Features

  • DC rated for mine duty and other long time-constant applications
  • Time-delay for motor start-ups and high inrush loads without nuisance opening
  • Rugged glass melamine body for superior reliability in harsh environments

Applications

  • Mine circuits
  • Trailing cables
  • Pump motors
  • Rail heaters
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number TRS15RDC
Product Name TRS-RDC - Class RK5 - Time-Delay
Fuse Material GMG
Mounting Clip
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110376 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 80 amps
View Details
Auto Fuses - ATT -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 58 volts
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers