Mersen TRS-R - Class RK5 - Time-Delay TRS1-1/8R

Description
Tri-Onic TRS-R current-limiting time-delay fuses are engineered for overcurrent protection of motors, transformers, service entrance equipment, feeders and branch-circuits. The time-delay characteristics of the TRS-R safely handle harmless starting currents and inrush currents associated with today's motors and transformers. Features Time-delay Current-limiting AC & DC rated Optional solid state SmartSpot blown fuse indicator Time-delay for motor start-ups and transformer inrush currents without nuisance opening Current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) Easy-to-read label for quick brand recognition and replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Motor circuits Mains Feeders Branch circuits Transformers Service entrance equipment General-purpose equipment
Datasheet
Description
Tri-Onic TRS-R current-limiting time-delay fuses are engineered for overcurrent protection of motors, transformers, service entrance equipment, feeders and branch-circuits. The time-delay characteristics of the TRS-R safely handle harmless starting currents and inrush currents associated with today's motors and transformers. Features Time-delay Current-limiting AC & DC rated Optional solid state SmartSpot blown fuse indicator Time-delay for motor start-ups and transformer inrush currents without nuisance opening Current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) Easy-to-read label for quick brand recognition and replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Motor circuits Mains Feeders Branch circuits Transformers Service entrance equipment General-purpose equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS-R - Class RK5 - Time-Delay - TRS1-1/8R - Mersen
Newburyport, MA, USA
TRS-R - Class RK5 - Time-Delay
TRS1-1/8R
TRS-R - Class RK5 - Time-Delay TRS1-1/8R
Tri-Onic TRS-R current-limiting time-delay fuses are engineered for overcurrent protection of motors, transformers, service entrance equipment, feeders and branch-circuits. The time-delay characteristics of the TRS-R safely handle harmless starting currents and inrush currents associated with today's motors and transformers. Features Time-delay Current-limiting AC & DC rated Optional solid state SmartSpot blown fuse indicator Time-delay for motor start-ups and transformer inrush currents without nuisance opening Current-limiting for low peak let-thru current Rejection-style design prevents replacement errors (when used with recommended fuse blocks) Easy-to-read label for quick brand recognition and replacement Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching and high current limitation Applications Motor circuits Mains Feeders Branch circuits Transformers Service entrance equipment General-purpose equipment

Tri-Onic TRS-R current-limiting time-delay fuses are engineered for overcurrent protection of motors, transformers, service entrance equipment, feeders and branch-circuits. The time-delay characteristics of the TRS-R safely handle harmless starting currents and inrush currents associated with today's motors and transformers.
Features

  • Time-delay
  • Current-limiting
  • AC & DC rated
  • Optional solid state SmartSpot blown fuse indicator
  • Time-delay for motor start-ups and transformer inrush currents without nuisance opening
  • Current-limiting for low peak let-thru current
  • Rejection-style design prevents replacement errors (when used with recommended fuse blocks)
  • Easy-to-read label for quick brand recognition and replacement
  • Metal-embossed date and catalog number for traceability and lasting identification
  • Fiberglass body provides dimensional stability in harsh industrial settings
  • High-grade silica filler ensures fast arc quenching and high current limitation

Applications

  • Motor circuits
  • Mains
  • Feeders
  • Branch circuits
  • Transformers
  • Service entrance equipment
  • General-purpose equipment
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number TRS1-1/8R
Product Name TRS-R - Class RK5 - Time-Delay
Fuse Material PolyTube
Mounting Clip
Approvals / Standards UL; CSA
Features Indicating; Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002625107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 16 amps
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers