Mersen TRM - Midget - Time-Delay TRM5

Description
Tri-Onic® TRM time-delay midget fuses are rated 250 volts AC and are offered in ampere ratings from 1/10 to 30A. They have 12 seconds time-delay at 200% rating to provide supplemental protection of small motors, small transformers and other high inrush loads, plus many other 250 volt applications. (Not for Branch Circuit Protection). Features Numerous ratings for a wide variety of applications 250VAC rating in all sizes up to 30A Time-delay for circuits with high inrush currrent Can be used with UltraSafeTM fuse holders 1 1/2" x 13/32" (10mm x 38mm) dimensions Applications Small motors Small transformers Lighting circuits Control circuits
Request a Quote Datasheet
Description
Tri-Onic® TRM time-delay midget fuses are rated 250 volts AC and are offered in ampere ratings from 1/10 to 30A. They have 12 seconds time-delay at 200% rating to provide supplemental protection of small motors, small transformers and other high inrush loads, plus many other 250 volt applications. (Not for Branch Circuit Protection). Features Numerous ratings for a wide variety of applications 250VAC rating in all sizes up to 30A Time-delay for circuits with high inrush currrent Can be used with UltraSafeTM fuse holders 1 1/2" x 13/32" (10mm x 38mm) dimensions Applications Small motors Small transformers Lighting circuits Control circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRM - Midget - Time-Delay - TRM5 - Mersen
Newburyport, MA, USA
TRM - Midget - Time-Delay
TRM5
TRM - Midget - Time-Delay TRM5
Tri-Onic® TRM time-delay midget fuses are rated 250 volts AC and are offered in ampere ratings from 1/10 to 30A. They have 12 seconds time-delay at 200% rating to provide supplemental protection of small motors, small transformers and other high inrush loads, plus many other 250 volt applications. (Not for Branch Circuit Protection). Features Numerous ratings for a wide variety of applications 250VAC rating in all sizes up to 30A Time-delay for circuits with high inrush currrent Can be used with UltraSafeTM fuse holders 1 1/2" x 13/32" (10mm x 38mm) dimensions Applications Small motors Small transformers Lighting circuits Control circuits

Tri-Onic® TRM time-delay midget fuses are rated 250 volts AC and are offered in ampere ratings from 1/10 to 30A. They have 12 seconds time-delay at 200% rating to provide supplemental protection of small motors, small transformers and other high inrush loads, plus many other 250 volt applications. (Not for Branch Circuit Protection).
Features

  • Numerous ratings for a wide variety of applications
  • 250VAC rating in all sizes up to 30A
  • Time-delay for circuits with high inrush currrent
  • Can be used with UltraSafeTM fuse holders
  • 1 1/2" x 13/32" (10mm x 38mm) dimensions

Applications

  • Small motors
  • Small transformers
  • Lighting circuits
  • Control circuits
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-TRM5-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-TRM5-ND
Electrical, Specialty Fuses 2378-TRM5-ND
250V 5A 1 1/2X13/32 MID TD

250V 5A 1 1/2X13/32 MID TD

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
TRM5
Circuit Protection - Electrical, Specialty Fuses TRM5
250V 5A 1 1/2X13/32 MID TD

250V 5A 1 1/2X13/32 MID TD

Supplier's Site

Technical Specifications

  Mersen DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number TRM5 2378-TRM5-ND TRM5
Product Name TRM - Midget - Time-Delay Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Fuse Type Midget
Fuse Material GMG
Mounting Clip
Approvals / Standards RoHS; UL; CSA UL; CSA
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110110 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 800 amps
View Details
Cartridge Fuses - VF218/VF218-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 16 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers