Mersen TRM - Midget - Time-Delay TRM3

Description
Tri-Onic® TRM time-delay midget fuses are rated 250 volts AC and are offered in ampere ratings from 1/10 to 30A. They have 12 seconds time-delay at 200% rating to provide supplemental protection of small motors, small transformers and other high inrush loads, plus many other 250 volt applications. (Not for Branch Circuit Protection). Features Numerous ratings for a wide variety of applications 250VAC rating in all sizes up to 30A Time-delay for circuits with high inrush currrent Can be used with UltraSafeTM fuse holders 1 1/2" x 13/32" (10mm x 38mm) dimensions Applications Small motors Small transformers Lighting circuits Control circuits
Request a Quote Datasheet
Description
Tri-Onic® TRM time-delay midget fuses are rated 250 volts AC and are offered in ampere ratings from 1/10 to 30A. They have 12 seconds time-delay at 200% rating to provide supplemental protection of small motors, small transformers and other high inrush loads, plus many other 250 volt applications. (Not for Branch Circuit Protection). Features Numerous ratings for a wide variety of applications 250VAC rating in all sizes up to 30A Time-delay for circuits with high inrush currrent Can be used with UltraSafeTM fuse holders 1 1/2" x 13/32" (10mm x 38mm) dimensions Applications Small motors Small transformers Lighting circuits Control circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRM - Midget - Time-Delay - TRM3 - Mersen
Newburyport, MA, USA
TRM - Midget - Time-Delay
TRM3
TRM - Midget - Time-Delay TRM3
Tri-Onic® TRM time-delay midget fuses are rated 250 volts AC and are offered in ampere ratings from 1/10 to 30A. They have 12 seconds time-delay at 200% rating to provide supplemental protection of small motors, small transformers and other high inrush loads, plus many other 250 volt applications. (Not for Branch Circuit Protection). Features Numerous ratings for a wide variety of applications 250VAC rating in all sizes up to 30A Time-delay for circuits with high inrush currrent Can be used with UltraSafeTM fuse holders 1 1/2" x 13/32" (10mm x 38mm) dimensions Applications Small motors Small transformers Lighting circuits Control circuits

Tri-Onic® TRM time-delay midget fuses are rated 250 volts AC and are offered in ampere ratings from 1/10 to 30A. They have 12 seconds time-delay at 200% rating to provide supplemental protection of small motors, small transformers and other high inrush loads, plus many other 250 volt applications. (Not for Branch Circuit Protection).
Features

  • Numerous ratings for a wide variety of applications
  • 250VAC rating in all sizes up to 30A
  • Time-delay for circuits with high inrush currrent
  • Can be used with UltraSafeTM fuse holders
  • 1 1/2" x 13/32" (10mm x 38mm) dimensions

Applications

  • Small motors
  • Small transformers
  • Lighting circuits
  • Control circuits
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-TRM3-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-TRM3-ND
Electrical, Specialty Fuses 2378-TRM3-ND
250V 3A 1 1/2X13/32 MID TD

250V 3A 1 1/2X13/32 MID TD

Buy Now Datasheet

Technical Specifications

  Mersen DigiKey
Product Category Fuses Fuses
Product Number TRM3 2378-TRM3-ND
Product Name TRM - Midget - Time-Delay Electrical, Specialty Fuses
Fuse Type Midget
Fuse Material GMG
Mounting Clip
Approvals / Standards RoHS; UL; CSA UL; CSA
Features Time Lag
Unlock Full Specs
to access all available technical data