Mersen Electrical, Specialty Fuses TR400R

Description
250V 400A 8 5/8X2 1/10 TD
Request a Quote Datasheet
Description
250V 400A 8 5/8X2 1/10 TD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 2378-TR400R-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-TR400R-ND
Electrical, Specialty Fuses 2378-TR400R-ND
250V 400A 8 5/8X2 1/10 TD

250V 400A 8 5/8X2 1/10 TD

Buy Now Datasheet
Fuse - 37985119 - Radwell International
Willingboro, NJ, United States
FUSE, CURRENT LIMITING, TIME DELAY, TR-R SERIES, CLASS RK5, 250 VAC / 160 VDC, 400 AMPS, NON-INDICATING. FREE 2 YEAR RADWELL WARRANTY

FUSE, CURRENT LIMITING, TIME DELAY, TR-R SERIES, CLASS RK5, 250 VAC / 160 VDC, 400 AMPS, NON-INDICATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Fuses Fuses
Product Number 2378-TR400R-ND 37985119
Product Name Electrical, Specialty Fuses Fuse
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF478 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 86 volts
Rated Current 30 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details